Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 10 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-310LF
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Dubox CtW 2.54mm Shrouded HDR RA TH 1Ro
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76382-310LF | 609-1286-ND | 2463052 |
| Product Name | Dubox ® | Headers, Male Pins | PCB Headers |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | |
| Geometry | Right Angle | Right Angle | |
| Voltage Rating | 1000 volts |