Amphenol Corporation Quickie ® 75869-107LF

Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 40 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-107LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 40 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-107LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 75869-107LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
75869-107LF
Quickie ® 75869-107LF
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 40 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-107LF

Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 40 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-107LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1779-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1779-ND
Headers, Male Pins 609-1779-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-75869-107LF
Electronic Connector 2027-75869-107LF
Conn Shrouded Header (4 Sides) HDR 40 POS 2.54mm Solder ST Top Entry Thru-Hole Quickie® Tube Product overview: 75869-107LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-107LF can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 40 POS 2.54mm Solder ST Top Entry Thru-Hole Quickie® Tube Product overview: 75869-107LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-107LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8121 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8121
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8121
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 75869 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 75869 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Quickie / Amphenol Fci Amphenol Communications Solutions - 39AJ4776 - Newark, An Avnet Company
Chicago, IL, United States
Quickie / Amphenol Fci Amphenol Communications Solutions
39AJ4776
Quickie / Amphenol Fci Amphenol Communications Solutions 39AJ4776
QUICKIE / AMPHENOL FCI

QUICKIE / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75869-107LF 609-1779-ND 2027-75869-107LF 62K8121 39AJ4776
Product Name Quickie ® Headers, Male Pins Electronic Connector Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Quickie / Amphenol Fci Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A28495-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details