Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-415LF
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
DX HDR SR .100 STR TP SH / 256 ROHS COMPLIANT: YES
DX HDR SR .100 STR TP SH / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76384-415LF | 609-3065-ND | 62K8678 |
| Product Name | Dubox ® | Headers, Male Pins | Dx Hdr Sr .100 Str Tp Sh / 256 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight | ||
| Voltage Rating | 1000 volts |