Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-104LF
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
20 Pos 2 Row RA Header, 2.54mm Pitch, Solder, 1A, 500V, Blue Product overview: 75867-104LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-104LF can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75867-104LF | 609-1769-ND | 2027-75867-104LF | 75867-104LF | 62K8075 |
| Product Name | Quickie ® | Headers, Male Pins | 1A 500V Electronic Connector | Connectors | Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | Through Hole | ||
| Current Rating | 3.0 amps | 1.0 amps |