Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 14 Positions, 2.54 mm (0.100in), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-102LF
14 Pos 2 Row RA Header, 2.54mm Pitch, Solder, Male, Blue Product overview: 75867-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-102LF can be used for catalog matching and distributor lookup.
QUICKIE HEADER, R/A INSERT
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 75867-102LF | 2027-75867-102LF | Amphenol FCI 75867-102LF | 609-3079-ND | 62K8073 |
| Product Name | Quickie ® | Electronic Connector | Headers, Male Pins | Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | Through Hole | ||
| Current Rating | 3.0 amps |