Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-405LF
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Number of Positions Loaded: All
Contact Length - Mating: 0.075" (1.90mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.030" (0.75mm)
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Material: Phosphor Bronze
Insulation Material: Polypropylene
DUBOX / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76382-405LF | 609-1294-ND | 62K8586 | |
| Product Name | Dubox ® | Headers, Male Pins | Connectors,Interconnects | Dubox / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Voltage Rating | 1000 volts |