Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 6 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-306LF
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 1ROW; Connector Systems:Wire-to-Boar
DUBOX ROHS COMPLIANT: YES
| Amphenol Communications Solutions | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76382-306LF | 2463049 | 2180848 | 609-1282-ND | 62K8558 | 38AH4801 |
| Product Name | Dubox ® | PCB Headers | PCB Headers | Headers, Male Pins | Board-Board Connector Header, 6 Position, 1Row; Connector Systems Amphenol Communications Solutions | Dubox Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right angle | |||
| Voltage Rating | 1000 volts | |||||
| Current Rating | 3.0 amps | 3.0 amps |