Amphenol Corporation Dubox ® 75915-316LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Single Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-316LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Single Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-316LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 75915-316LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
75915-316LF
Dubox ® 75915-316LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Single Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-316LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Single Row, Top Entry, 16 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-316LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-6056-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6056-ND
Headers, Receptacles, Female Sockets 609-6056-ND
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: SOT-443A Product Status: Preliminary Contact Type: Female Socket Style: C Mounting Type: Fixed Contact Finish Thickness - Mating: 118.1µin (3.00µm) Insulation Height: 0.030" (0.75mm) Contact Length - Post: 0.102" (2.60mm) Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: SOT-443A
Product Status: Preliminary
Contact Type: Female Socket
Style: C
Mounting Type: Fixed
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Insulation Height: 0.030" (0.75mm)
Contact Length - Post: 0.102" (2.60mm)
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
PCB Sockets - 1823072 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1823072
PCB Sockets 1823072
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 1822879 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1822879
PCB Sockets 1822879
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Board-Board Connector Receptacle, 16 Position, 1Row; Connector Systems Amphenol Communications Solutions - 62K8184 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 16 Position, 1Row; Connector Systems Amphenol Communications Solutions
62K8184
Board-Board Connector Receptacle, 16 Position, 1Row; Connector Systems Amphenol Communications Solutions 62K8184
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 75915 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 75915 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75915-316LF 609-6056-ND 1823072 1822879 62K8184
Product Name Dubox ® Headers, Receptacles, Female Sockets Connectors,Interconnects PCB Sockets PCB Sockets Board-Board Connector Receptacle, 16 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Fixed Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51703-11400000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Mounting Through Hole
View Details