Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-312LF
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 24POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Boar
DX HDR DR .100 STR DP SH ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76385-312LF | 609-1340-ND | 28AH8903 | 38AH4811 |
| Product Name | Dubox ® | Headers, Male Pins | Wtb Conn, Header, 24Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions | Dx Hdr Dr .100 Str Dp Sh Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Straight | |||
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |