DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
720
730
740
750
760
770
774
775
776
777
778
779
780
781
782
783
784
785
786
790
800
810
820
830
840
850
900
950
1000
1050
1100
1500
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 8 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 3 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 5 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 7 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 9 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.125"" (3.18mm) Square" | |
| 15, 15 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 25, 25 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 37, 37 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| CONN JACK 1PORT PCB | |
| Connector Header Surface Mount 2 position | |
| Connector Header Surface Mount, Right Angle 2 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| WR-MPC3 MICRO POWER CONNECTORS 3 |
| << Prev | Next >> |