Dubox ®, Dubox ® 2.54mm, Board to Board Connector,Vertical Receptacle, Through Hole, Single row , 8 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX™, part number 75915-308GLF.
Conn Socket Strip RCP 8 POS 2.54mm Solder ST Thru-Hole Tube Product overview: 75915-308GLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75915-308GLF can be used for catalog matching and distributor lookup.
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 8POS 0.1 GOLD PCB
DUBOX / Tube
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75915-308GLF | 2027-75915-308GLF | 75915-308GLF-ND | 75915-308GLF | 64AC8453 |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dubox / Tube Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps | ||||
| Termination | Solder | Solder |