Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 16 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-103LF
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
2.54mm Header, 16 Pos, 2 Row, Male, Straight, 500V, 2A, Gold Product overview: 75869-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-103LF can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
QKE HDR SS STR DP ROHS COMPLIANT: YES
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75869-103LF | 1708788 | 609-1775-ND | 2027-75869-103LF | 62K8114 | 38AH4786 |
| Product Name | Quickie ® | PCB Headers | Headers, Male Pins | 500V 2A Electronic Connector | Connector, Header16Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Qke Hdr Ss Str Dp Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight | Straight; Straight | ||||
| Termination | Through Hole | Solder | Solder | Through Hole | ||
| Current Rating | 3.0 amps | 1.0 amps |