Amphenol Corporation Quickie ® 75867-103LF

Description
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 16 Positions, 2.54 mm (0.100in), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-103LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 16 Positions, 2.54 mm (0.100in), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-103LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 75867-103LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
75867-103LF
Quickie ® 75867-103LF
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 16 Positions, 2.54 mm (0.100in), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-103LF

Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 16 Positions, 2.54 mm (0.100in), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-103LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1768-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1768-ND
Headers, Male Pins 609-1768-ND
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A 500V Electronic Connector
2027-75867-103LF
3A 500V Electronic Connector 2027-75867-103LF
16 Pos 2.54mm RA Solder Header, 3A, 500V, Gold Plated Product overview: 75867-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-103LF can be used for catalog matching and distributor lookup.

16 Pos 2.54mm RA Solder Header, 3A, 500V, Gold Plated Product overview: 75867-103LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 5 + 2 Number of Positions Loaded: 64

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 5 + 2
Number of Positions Loaded: 64

Buy Now Datasheet
Connector, Header, 16 Position, 2 Row; Connector Systems Amphenol Communications Solutions - 62K8074 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 2 Row; Connector Systems Amphenol Communications Solutions
62K8074
Connector, Header, 16 Position, 2 Row; Connector Systems Amphenol Communications Solutions 62K8074
CONNECTOR, HEADER, 16 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie Series RoHS Compliant: Yes

Supplier's Site Datasheet
Quickie Rohs Compliant Amphenol Communications Solutions - 38AH4783 - Newark, An Avnet Company
Chicago, IL, United States
Quickie Rohs Compliant Amphenol Communications Solutions
38AH4783
Quickie Rohs Compliant Amphenol Communications Solutions 38AH4783
QUICKIE ROHS COMPLIANT: YES

QUICKIE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75867-103LF 609-1768-ND 2027-75867-103LF 62K8074 38AH4783
Product Name Quickie ® Headers, Male Pins 3A 500V Electronic Connector Connectors,Interconnects Connector, Header, 16 Position, 2 Row; Connector Systems Amphenol Communications Solutions Quickie Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Through Hole Solder Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data