Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-403LF
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
DX HEADER
AMPHENOL ICC - 76384-403LF - Wire-To-Board Connector, 2.54 mm, 3 Contacts, Header, FCI 76384 Series, Through Hole, 1 Rows
CONNECTOR, HEADER, 3 POSITION, 1ROW; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76384-403LF | 609-1318-ND | Amphenol FCI Asia 76384-403LF | 44-76384-403LF | 62K8667 |
| Product Name | Dubox ® | Headers, Male Pins | AMPHENOL ICC - 76384-403LF - Wire-To-Board Connector, 2.54 mm, 3 Contacts, Header, FCI 76384 Series, Through Hole, 1 Rows | Connector, Header, 3 Position, 1Row; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight | Straight; Straight | |||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |