DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 450 500 550 600 650 700 710 720 730 740 750 760 764 765 766 767 768 769 770 771 772 773 774 775 776 780 790 800 810 820 830 850 900 950 1000 1050 1100 1500 1569
Product Name Notes
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"10 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"5 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"6 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"7 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
"Connector Header Through Hole, Right Angle 167 position 0.087"" (2.20mm)"
025 16 POS CAP ASSY H AU
025 32 POS CAP ASSY H AU
025 40POS CAP ASSY H AU
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
CONN D-SUB HD PLG 15POS R/A SLDR
CONN D-SUB HD PLG 26POS R/A SLDR
CONN D-SUB HD PLG 44POS R/A SLDR
CONN D-SUB HD PLG 62POS R/A SLDR
CONN D-SUB HD RCPT 15P R/A SLDR
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 11 Position Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
WR-COM_USB 3.1_TYPE C_HORIZONTAL
WR-COM_USB PD_TYPE C_HORIZONTAL_

<< Prev Next >>