BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row , 72 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 76350-103-72LF.
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
B/S HDR DR STR-76350-103-72LF / BLISTR ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76350-103-72LF | 76350-103-72LF-ND | 62K8482 |
| Product Name | BergStik ® | Headers, Male Pins | B/s Hdr Dr Str-76350-103-72Lf / Blistr Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole |