Quickie ®, Quickie ® Shrouded Low Profile Header, Wire To Board, Through Hole, Right Angle, Double Row, 30 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-133LF
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 30POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER R/A 30POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75867-133LF | 75867-133LF-ND | 84K6772 | 75867-133LF |
| Product Name | Quickie ® | Headers, Male Pins | Conn, R/a Header, 30Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole Right Angle | Solder |