Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-303LF
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Board Connector, 3 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, ROHS COMPLIANT Product overview: 76384-303LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76384-303LF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Dubox™
Package: Bulk
Connector Type: Header
Contact Type: Male Pin
Operating Temperature: -40°C ~ 125°C
Package / Case: Through Hole
Amphenol Communications Solutions
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
DX HDR SR .100 STR DP SH / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76384-303LF | 609-1305-ND | 2027-76384-303LF | 252513 | 62K8649 | 39AJ4841 | |
| Product Name | Dubox ® | Headers, Male Pins | Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | PCB Headers | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | Dx Hdr Sr .100 Str Dp Sh / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector | ||
| Voltage Rating | 1000 volts | ||||||
| Current Rating | 3.0 amps | 3.0 amps | |||||
| Mounting | Through Hole | Through hole |