Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 9 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-309LF
Dubox CtW 2.54mm Shrouded HDR RA TH 1Ro
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
DUBOX ROHS COMPLIANT: YES
DUBOX / AMPHENOL FCI
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76382-309LF | 2463051 | 609-1285-ND | 96AC7062 |
| Product Name | Dubox ® | PCB Headers | Headers, Male Pins | Dubox Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | ||
| Geometry | Right Angle | Right Angle | ||
| Voltage Rating | 1000 volts |