DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
550
600
650
700
750
760
770
780
790
800
810
815
816
817
818
819
820
821
822
823
824
825
826
827
830
840
850
860
870
880
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Mating End Insulated" | |
| "4 Rectangular Connectors - Housings Housing for Male Insert Black 0.236"" (6.00mm)" | |
| "5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole, Right Angle" | |
| "Connector Header Panel Mount, Through Hole 14 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole 8 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 14 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 8 position 0.157"" (4.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.022"" (0.56mm) Dia" | |
| 10 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 100 Position D-Type Receptacle, Female Sockets Connector | |
| 12 Position Laserwire Receptacle Connector Solder Surface Mount, Right Angle | |
| 14 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole, 45° Angle | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole, 60° Angle | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 20 Position D-Type Receptacle, Female Sockets Connector | |
| 20 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position D-Type Receptacle, Female Sockets Connector | |
| 26 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 26, 26 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder | |
| 28 Position D-Type Receptacle, Female Sockets Connector | |
| 30 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 34 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 4 Pin Screw Terminal, Power Tap 10-32 Through Hole | |
| 4 Pin Screw Terminal, Power Tap 4-40 Through Hole, Right Angle | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole, 45° Angle | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle | |
| 4 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 4 Pin Screw Terminal, Power Tap M4 Through Hole, Right Angle | |
| 4 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 40 Position D-Type Receptacle, Female Sockets Connector | |
| 40 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 50 Position D-Type Receptacle, Female Sockets Connector | |
| 50 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 6 Pin Screw Terminal, Power Tap 10-32 Through Hole, Right Angle | |
| 6 Pin Screw Terminal, Power Tap 10-32 Through Hole | |
| 6 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 6 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 6 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 60 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 64 Position Ribbon Cable, DIP Header Connector Gray IDC 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid Through Hole | |
| 68 Position D-Type Receptacle, Female Sockets Connector | |
| 8 Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™ | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB HD RCPT 15POS PNL MNT | |
| CONN D-SUB HD RCPT 44POS PNL MNT | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| LARGE SCALE OMNIBALL WITH SOLDER | |
| SCREW TERMINAL | |
| VHDCI CONN SINGLE 68PIN RA TH |
| << Prev | Next >> |