38 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332836-767003-9
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 11mm, 20mm
Height Above Board: 0.419" (10.64mm)
Standard Package: 1,134
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -767003-9-SI,A115643
Base Product Number: 767003
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115643-ND | 1332836-767003-9 | 767003-9 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |