Amphenol Corporation Dubox ® 76382-407LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-407LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-407LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76382-407LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76382-407LF
Dubox ® 76382-407LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-407LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-407LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1296-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1296-ND
Headers, Male Pins 609-1296-ND
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Dubox / Tube Rohs Compliant Amphenol Communications Solutions - 62K8588 - Newark, An Avnet Company
Chicago, IL, United States
Dubox / Tube Rohs Compliant Amphenol Communications Solutions
62K8588
Dubox / Tube Rohs Compliant Amphenol Communications Solutions 62K8588
DUBOX / Tube RoHS Compliant: Yes

DUBOX / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 76382-407LF 609-1296-ND 62K8588
Product Name Dubox ® Headers, Male Pins Dubox / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Geometry Right Angle
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99361-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Minitek ® - 10075024-F01-18ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers