Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-313LF
"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
CONN HEADER 13POS .100 STR GOLD
DX HDR SR .100 STR DP SH / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76384-313LF | 609-1315-ND | 44-76384-313LF | 39AJ4846 |
| Product Name | Dubox ® | Headers, Male Pins | CONN HEADER 13POS .100 STR GOLD | Dx Hdr Sr .100 Str Dp Sh / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Straight | Straight; Straight | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |