DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
750
760
770
780
790
800
805
806
807
808
809
810
811
812
813
814
815
816
817
820
830
840
850
860
870
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "31 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "33 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "34 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "35 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "37 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "38 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "38 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "40 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "41 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "42 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| 12 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 8 Pin Screw Terminal, Power Tap M4 Through Hole |
| << Prev | Next >> |