Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 50 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-108LF
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
CONN SHRD HDR HDR 50 POS 2.54M ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 75869-108LF | 609-1780-ND | 55AC8148 |
| Product Name | Quickie ® | Headers, Male Pins | Conn Shrd Hdr Hdr 50 Pos 2.54M Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight | ||
| Termination | Through Hole |