Amphenol Corporation Dubox ® 76382-302LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 2 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-302LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 2 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-302LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76382-302LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76382-302LF
Dubox ® 76382-302LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 2 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-302LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 2 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-302LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1278-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1278-ND
Headers, Male Pins 609-1278-ND
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 2463047 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2463047
PCB Headers 2463047
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2463046 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2463046
PCB Headers 2463046
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-76382-302LF
Electronic Connector 2027-76382-302LF
2 Pos, 1 Row, Male, Right Angle Header, 2.54mm Pitch, Solder Product overview: 76382-302LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76382-302LF can be used for catalog matching and distributor lookup.

2 Pos, 1 Row, Male, Right Angle Header, 2.54mm Pitch, Solder Product overview: 76382-302LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76382-302LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 76382-302LF - 850320-76382-302LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 76382-302LF
850320-76382-302LF
Rectangular Connectors - 76382-302LF 850320-76382-302LF
Manufacturer: AMPHENOL Win Source Part Number: 850320-76382-302LF Series: Dubox™ Features: Connector Header position Package: Bulk Family Name: 76382 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 76382302LF, 609-1278

Manufacturer: AMPHENOL
Win Source Part Number: 850320-76382-302LF
Series: Dubox™
Features: Connector Header position
Package: Bulk
Family Name: 76382
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 76382302LF, 609-1278

Buy Now Datasheet
Connector, Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions - 62K8554 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions
62K8554
Connector, Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions 62K8554
CONNECTOR, HEADER, 2 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI Dubox 76382 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:FCI Dubox 76382 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dx Hdr Sr .100 Ra Dp Sh Rohs Compliant Amphenol Communications Solutions - 38AH4797 - Newark, An Avnet Company
Chicago, IL, United States
Dx Hdr Sr .100 Ra Dp Sh Rohs Compliant Amphenol Communications Solutions
38AH4797
Dx Hdr Sr .100 Ra Dp Sh Rohs Compliant Amphenol Communications Solutions 38AH4797
DX HDR SR .100 RA DP SH ROHS COMPLIANT: YES

DX HDR SR .100 RA DP SH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76382-302LF 609-1278-ND 2463047 2027-76382-302LF 850320-76382-302LF 62K8554 38AH4797
Product Name Dubox ® Headers, Male Pins PCB Headers Electronic Connector Rectangular Connectors - 76382-302LF Connector, Header, 2 Position, 1Row; Connector Systems Amphenol Communications Solutions Dx Hdr Sr .100 Ra Dp Sh Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Right Angle Right Angle
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data