MICT,738PLUG,190,ASS
190 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
STACKING CONNECTOR, PLUG, 190POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:18.75" RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 767042-5 | A115650-ND | 34B1812 | 767042-5 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 190Pos, 0.64Mm; Body Material Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |