Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole
POWER ENTRY, RCPT, 10A, 250VAC, SOLDER; Product Range:765 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | Q340-ND | 83K3030 |
| Product Name | Power Entry Modules (PEM) | Power Entry, Rcpt, 10A, 250Vac, Solder; Product Range Qualtek Electronics |
| Mounting | Panel Mount, Flange; Through Hole | Panel Mount |