Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 5 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-405LF
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
DUBOX / 1104 ROHS COMPLIANT: YES
DUBOX / AMPHENOL FCI
CONN RCPT 5POS 0.1 TIN PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76341-405LF | 609-76341-405LF-ND | 62K8335 | 76341-405LF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Dubox / 1104 Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |