Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 2 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-302LF
2 Pos, 1 Row, Male Header, 2.54mm Pitch, Solder, 3A, 1kV Product overview: 76384-302LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76384-302LF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
DX HDR SR .100 STR DP SH ROHS COMPLIANT: YES
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76384-302LF | 2027-76384-302LF | 609-1304-ND | 38AH4805 | 68X3708 |
| Product Name | Dubox ® | 3A 1kV Electronic Connector | Headers, Male Pins | Dx Hdr Sr .100 Str Dp Sh Rohs Compliant Amphenol Communications Solutions | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector | ||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Gender | Male / Plug |