Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 20 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-310LF
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76385-310LF | 252147 | 609-1338-ND | 62K8690 |
| Product Name | Dubox ® | PCB Headers | Headers, Male Pins | Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Geometry | Straight; Straight |