Amphenol Corporation Quickie ® 75867-304LF

Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-304LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-304LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 75867-304LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
75867-304LF
Quickie ® 75867-304LF
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-304LF

Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-304LF

Supplier's Site Datasheet
Connectors Unreviewed - 75867-304LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
75867-304LF
Connectors Unreviewed 75867-304LF
QUICKIE

QUICKIE

Buy Now
Headers, Male Pins - 609-75867-304LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-75867-304LF-ND
Headers, Male Pins 609-75867-304LF-ND
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Quickie / Tube Rohs Compliant Amphenol Communications Solutions - 62K8102 - Newark, An Avnet Company
Chicago, IL, United States
Quickie / Tube Rohs Compliant Amphenol Communications Solutions
62K8102
Quickie / Tube Rohs Compliant Amphenol Communications Solutions 62K8102
QUICKIE / Tube RoHS Compliant: Yes

QUICKIE / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 75867-304LF 75867-304LF 609-75867-304LF-ND 62K8102
Product Name Quickie ® Connectors Unreviewed Headers, Male Pins Quickie / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1503-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
Headers, Male Pins - 2684-063210DKR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.7 amps
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details