Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Single Row, Top Entry, 8 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-408LF
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
DUBOX / Tube RoHS Compliant: Yes
CONN RCPT 8POS 0.1 TIN PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75915-408LF | 75915-408LF-ND | 62K8210 | 75915-408LF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Dubox / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |