Board to Board & Mezzanine Connectors
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: OM-780G-4L
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 4.7 µF Ceramic Capacitor
Contact Finish: Tin
High-Speed Connector, 114 Pos, 3P/114S, 2.54mm/0.64mm Pitch, Gold/Tin/Lead Product overview: 767054-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767054-3 can be used for catalog matching and distributor lookup.
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
STACKING CONNECTOR, RCPT, 114POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Vertical; Gender:Receptacle RoHS Compliant: No
MICT,RECPT,114,ASSY,
CONN RCPT 114P SMD PALLAD-NICKEL
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 767054-3 | 316-767054-3 | A115653-ND | 16H5579 | 77AC0971 | 767054-3 | |
| Product Name | Board to Board & Mezzanine Connectors | Connectors,Interconnects | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 114Pos, 0.64Mm; Body Material Amp - Te Connectivity | Mict,recpt,114,assy,pdni Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Fixed | Surface Mount | |||||
| Gender | Female / Jack | ||||||
| Termination | SMD/SMT | Surface Mount Vertical |