Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Single Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-312LF
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 12POS, 1ROWS, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76384-312LF | 609-1314-ND | 28AH8900 |
| Product Name | Dubox ® | Headers, Male Pins | Wtb Conn, Header, 12Pos, 1Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Straight | ||
| Voltage Rating | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |