Amphenol Corporation Dubox ® 75915-303LF

Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-303LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-303LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 75915-303LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
75915-303LF
Dubox ® 75915-303LF
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-303LF

Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-303LF

Supplier's Site Datasheet
PCB Sockets - 2463038 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463038
PCB Sockets 2463038
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Sockets - 2463039 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463039
PCB Sockets 2463039
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Receptacles, Female Sockets - 609-5665-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5665-ND
Headers, Receptacles, Female Sockets 609-5665-ND
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8171 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8171
Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8171
BTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 75915 Series RoHS Compliant: Yes

BTB CONN, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 75915 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Vert, 3Way; Pitch Spacing Amphenol Communications Solutions - 31AK7314 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Vert, 3Way; Pitch Spacing Amphenol Communications Solutions
31AK7314
Receptacle, Vert, 3Way; Pitch Spacing Amphenol Communications Solutions 31AK7314
RECEPTACLE, VERT, 3WAY; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:Dubbox 75915 Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, VERT, 3WAY; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:Dubbox 75915 Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 75915-303LF 2463038 609-5665-ND 62K8171 31AK7314
Product Name Dubox ® PCB Sockets Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Receptacle, Vert, 3Way; Pitch Spacing Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details