Amphenol Corporation Dubox ® 76341-307LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 7 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-307LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 7 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-307LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76341-307LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76341-307LF
Dubox ® 76341-307LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 7 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-307LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 7 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-307LF

Supplier's Site Datasheet
Singapore, Singapore
3A 1kV Electronic Connector
2027-76341-307LF
3A 1kV Electronic Connector 2027-76341-307LF
7 Pos 2.54mm Receptacle Header, Straight, Gold Bronze, 3A, 1kV Product overview: 76341-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76341-307LF can be used for catalog matching and distributor lookup.

7 Pos 2.54mm Receptacle Header, Straight, Gold Bronze, 3A, 1kV Product overview: 76341-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 1kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76341-307LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-6552-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6552-ND
Headers, Receptacles, Female Sockets 609-6552-ND
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Btb Conn, Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8296 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8296
Btb Conn, Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8296
BTB CONN, RCPT, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

BTB CONN, RCPT, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 76341-307LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
76341-307LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 76341-307LF
CONN RCPT 7POS 0.1 GOLD PCB

CONN RCPT 7POS 0.1 GOLD PCB

Supplier's Site
CONN RCPT 7POS 0.1 GOLD PCB - 44-76341-307LF - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 7POS 0.1 GOLD PCB
44-76341-307LF
CONN RCPT 7POS 0.1 GOLD PCB 44-76341-307LF
CONN RCPT 7POS 0.1 GOLD PCB

CONN RCPT 7POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76341-307LF 2027-76341-307LF 609-6552-ND 62K8296 76341-307LF 44-76341-307LF
Product Name Dubox ® 3A 1kV Electronic Connector Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CONN RCPT 7POS 0.1 GOLD PCB
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps 3.0 amps
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data