Amphenol Corporation Dubox ® 76341-310LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-310LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-310LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76341-310LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76341-310LF
Dubox ® 76341-310LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-310LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 10 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-310LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-5982-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5982-ND
Headers, Receptacles, Female Sockets 609-5982-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Rectangular Connectors - 76341-310LF - 766145-76341-310LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 76341-310LF
766145-76341-310LF
Rectangular Connectors - 76341-310LF 766145-76341-310LF
Manufacturer: Amphenol FCI Win Source Part Number: 766145-76341-310LF Series: Dubox Packaging: Tube Number of Positions: 10 Mounting Style: Through Hole Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Mated Stacking Heights: 11.04mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Telecommunications Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Blue Categories: Connectors, Interconnects Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.275" (6.99mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766145-76341-310LF
Series: Dubox
Packaging: Tube
Number of Positions: 10
Mounting Style: Through Hole
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Mated Stacking Heights: 11.04mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Telecommunications
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Blue
Categories: Connectors, Interconnects
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.275" (6.99mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-76341-310LF
Electronic Connector 2027-76341-310LF
10 Pos 2.54mm Receptacle Header, Straight, Solder, Blue Product overview: 76341-310LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76341-310LF can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Receptacle Header, Straight, Solder, Blue Product overview: 76341-310LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76341-310LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 76341-310LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
76341-310LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 76341-310LF
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amphenol Communications Solutions - 93K5105 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amphenol Communications Solutions
93K5105
Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amphenol Communications Solutions 93K5105
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

Supplier's Site
Btb Conn, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8299 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8299
Btb Conn, Rcpt, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8299
BTB CONN, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

BTB CONN, RCPT, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76341-310LF 609-5982-ND 766145-76341-310LF 2027-76341-310LF 76341-310LF 93K5105
Product Name Dubox ® Headers, Receptacles, Female Sockets Rectangular Connectors - 76341-310LF Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Automotive Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps 3.0 amps
Mounting Through Hole Through Hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data