Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 6 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-131LF
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Amphenol ICC 75867-131LF PCB Header
Amphenol ICC 75867-131LF PCB Header
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
QUICKIE ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75867-131LF | 609-2846-ND | 1708792 | 62K8087 | 38AH4784 |
| Product Name | Quickie ® | Headers, Male Pins | PCB Headers | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | Quickie Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |
| Geometry | Right Angle | Right Angle; Right angle | |||
| Termination | Through Hole | Solder | Through Hole |