Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 26 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-105LF
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Post: 0.100" (2.54mm)
26 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, Gold Product overview: 75869-105LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-105LF can be used for catalog matching and distributor lookup.
Amphenol ICC 75869-105LF PCB Header
Amphenol ICC 75869-105LF PCB Header
QUICKIE ROHS COMPLIANT: YES
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75869-105LF | 609-1777-ND | 2027-75869-105LF | 1708839 | 38AH4788 | 62K8117 | |
| Product Name | Quickie ® | Headers, Male Pins | Connectors,Interconnects | Electronic Connector | PCB Headers | Quickie Rohs Compliant Amphenol Communications Solutions | Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||
| Geometry | Straight | Straight; Straight | |||||
| Termination | Through Hole | Solder | Solder | Solder | Through Hole | ||
| Current Rating | 3.0 amps | 1.0 amps |