BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 18 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-156-18LF.
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
HDR DR STR-75844-156-18LF / 200 ROHS COMPLIANT: YES
75844-156-18LF-HDR DR STR
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 75844-156-18LF | 75844-156-18LF-ND | 51Y8967 |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Dr Str-75844-156-18Lf / 200 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Voltage Rating | 110 volts | 110 volts |