The Wire-Board Connector, Header, 16 Position, 2.54mm (part number 62K8688) is designed for reliable wire-to-board connections. It features a dual-metal PV® crimp-to-wire system that connects discrete wires to printed circuit boards, ensuring high durability and retention. The connector supports a maximum wire diameter of 1.52mm and is compatible with industry-standard 0.025 inch (0.635mm) square posts. This connector includes shrouded multiple-post headers with an integral friction feature that enhances retention and reduces disengagement risk. It is available in single or double row configurations and offers various spring pressures to customize insertion and withdrawal forces based on application needs. The materials used include brass for the contact body and beryllium copper for the spring, providing a reliable gas-tight crimp termination. Electrical performance specifications include a current rating of 3.0A with 32 AWG wire, insulation resistance greater than 10,000 M,Ѷ, and a durability rating of 1000 mating cycles. The operating temperature range is from -40°C to +105°C. The connector is RoHS-compliant and suitable for various applications, including instrumentation, medical, industrial equipment, automotive electronics, and military use.
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-308LF
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
WIRE-BOARD CONNECTOR, HEADER, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76385-308LF | 609-1336-ND | 251352 | 62K8688 |
| Product Name | Dubox ® | Headers, Male Pins | PCB Headers | Wire-Board Connector, Header, 16 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Mounting | Through Hole | Through hole |