TE Connectivity Electronic Connector 767054-1

Description
High-Speed LCP Female Header, 38 Pos, 2.54/0.64mm, SMT Product overview: 767054-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767054-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-Speed LCP Female Header, 38 Pos, 2.54/0.64mm, SMT Product overview: 767054-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767054-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-767054-1
Electronic Connector 316-767054-1
High-Speed LCP Female Header, 38 Pos, 2.54/0.64mm, SMT Product overview: 767054-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767054-1 can be used for catalog matching and distributor lookup.

High-Speed LCP Female Header, 38 Pos, 2.54/0.64mm, SMT Product overview: 767054-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767054-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332098-767054-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332098-767054-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332098-767054-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332098-767054-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Palladium-Nickel Contact Finish Thickness: 5.00µin (0.127µm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Standard Package: 21 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 767054-1-ND,2266-767 054-1,A121641 Base Product Number: 767054 RoHS Status: RoHS non-compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332098-767054-1
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tube
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Palladium-Nickel
Contact Finish Thickness: 5.00µin (0.127µm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Standard Package: 21
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 767054-1-ND,2266-767054-1,A121641
Base Product Number: 767054
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A121641-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A121641-ND
Arrays, Edge Type, Mezzanine (Board to Board) A121641-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767054-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767054-1
CONN RCPT 38P SMD PALLAD-NICKEL

CONN RCPT 38P SMD PALLAD-NICKEL

Supplier's Site
Connector, Stacking, Rcpt, 38Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 69AC7804 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 38Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
69AC7804
Connector, Stacking, Rcpt, 38Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 69AC7804
CONNECTOR, STACKING, RCPT, 38POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: No

CONNECTOR, STACKING, RCPT, 38POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: No

Supplier's Site
Product Range Amp - Te Connectivity - 15AC5802 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
15AC5802
Product Range Amp - Te Connectivity 15AC5802
Product Range:PMC Series; No. of Contacts:38Contacts; Gender:Receptacle; Pitch Spacing:0.64mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Row Pitch:7.06mm; Contact Plating:Gold Plated Contacts; Connector Type:StackingRoHS Compliant: No

Product Range:PMC Series; No. of Contacts:38Contacts; Gender:Receptacle; Pitch Spacing:0.64mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Row Pitch:7.06mm; Contact Plating:Gold Plated Contacts; Connector Type:StackingRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-767054-1 1332098-767054-1 A121641-ND 767054-1 69AC7804 15AC5802
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 38Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity Product Range Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Category Board to Board Connector
Unlock Full Specs
to access all available technical data