Amphenol Corporation Dubox ® 76384-307LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 7 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-307LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 7 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-307LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76384-307LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76384-307LF
Dubox ® 76384-307LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 7 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-307LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 7 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-307LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-76384-307LF
Electronic Connector 2027-76384-307LF
7 Pos Male Header, 1 Row, 2.54mm Pitch, Solder, Straight Product overview: 76384-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76384-307LF can be used for catalog matching and distributor lookup.

7 Pos Male Header, 1 Row, 2.54mm Pitch, Solder, Straight Product overview: 76384-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76384-307LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-1309-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1309-ND
Headers, Male Pins 609-1309-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8653 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8653
Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8653
CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:FCI Dubox 76384 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:FCI Dubox 76384 Series RoHS Compliant: Yes

Supplier's Site
Dx Hdr Sr .100 Str Dp Sh / Amphenol Fci Rohs Compliant Amphenol Communications Solutions - 39AJ4843 - Newark, An Avnet Company
Chicago, IL, United States
Dx Hdr Sr .100 Str Dp Sh / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
39AJ4843
Dx Hdr Sr .100 Str Dp Sh / Amphenol Fci Rohs Compliant Amphenol Communications Solutions 39AJ4843
DX HDR SR .100 STR DP SH / AMPHENOL FCI ROHS COMPLIANT: YES

DX HDR SR .100 STR DP SH / AMPHENOL FCI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 76384-307LF 2027-76384-307LF 609-1309-ND 62K8653 39AJ4843
Product Name Dubox ® Electronic Connector Headers, Male Pins Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Dx Hdr Sr .100 Str Dp Sh / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Header Connector; Header Wire to Board Connector
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details