Amphenol Corporation BergStik ® 75844-117-72LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-117-72LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-117-72LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 75844-117-72LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
75844-117-72LF
BergStik ® 75844-117-72LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-117-72LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-117-72LF.

Supplier's Site
Headers, Male Pins - 75844-117-72LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
75844-117-72LF-ND
Headers, Male Pins 75844-117-72LF-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
75844-117-72Lf-Hdr Str Double Row / Blistr Rohs Compliant Amphenol Communications Solutions - 51Y8950 - Newark, An Avnet Company
Chicago, IL, United States
75844-117-72Lf-Hdr Str Double Row / Blistr Rohs Compliant Amphenol Communications Solutions
51Y8950
75844-117-72Lf-Hdr Str Double Row / Blistr Rohs Compliant Amphenol Communications Solutions 51Y8950
75844-117-72LF-HDR STR DOUBLE ROW / BLISTR ROHS COMPLIANT: YES

75844-117-72LF-HDR STR DOUBLE ROW / BLISTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 75844-117-72LF 75844-117-72LF-ND 51Y8950
Product Name BergStik ® Headers, Male Pins 75844-117-72Lf-Hdr Str Double Row / Blistr Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector
Termination Through Hole
Voltage Rating 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details