Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 26 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-106LF
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
CONN SHRD HDR HDR 34 POS 2.54M ROHS COMPLIANT: YES
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75867-106LF | 609-1771-ND | 55AC8147 | 62K8078 |
| Product Name | Quickie ® | Headers, Male Pins | Conn Shrd Hdr Hdr 34 Pos 2.54M Rohs Compliant Amphenol Communications Solutions | Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole |