Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 4 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-304LF
DX CARD CONNECTOR
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 4POS 0.1 GOLD PCB
BTB CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75915-304LF | Amphenol FCI 75915-304LF | 609-5666-ND | 75915-304LF | 28AH8897 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Voltage Rating | 1000 volts | ||||
| Current Rating | 2.0 to 3.0 amps | ||||
| Mounting | Through Hole | Through Hole | Through Hole Mount |