BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row , 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 76350-104-14LF.
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
HDR RA DR 2.54MM-76350-104-14L
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76350-104-14LF | 76350-104-14LF-ND | 62K8487 |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Ra Dr 2.54Mm-76350-104-14Lf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole |