DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 450 500 550 600 650 700 750 760 770 780 790 800 804 805 806 807 808 809 810 811 812 813 814 815 816 820 830 840 850 860 870 900 950 1000 1050 1100 1150 1500 1569
Product Name Notes
"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"19 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"20 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"22 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"23 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"25 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"26 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"26 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"28 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
10 Pin Screw Terminal, Power Tap Through Hole
8 Pin Screw Terminal, Power Tap M5 Through Hole

<< Prev Next >>