BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row , 20 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 76350-304-20LF.
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
76350-304-20LF-HDR RA DR 2.54MM / BAG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76350-304-20LF | 76350-304-20LF-ND | 62K8527 |
| Product Name | BergStik ® | Headers, Male Pins | 76350-304-20Lf-Hdr Ra Dr 2.54Mm / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole |